Panasonic Film Capacitors ECWU2104V16

Description
Film capacitor, SMD,100nF 250V 5%
Request a Quote Datasheet
Description
Film capacitor, SMD,100nF 250V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224347
Film Capacitors 6224347
Film capacitor, SMD,100nF 250V 5%

Film capacitor, SMD,100nF 250V 5%

Supplier's Site
Film Capacitors - 6224347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224347P
Film Capacitors 6224347P
Film capacitor, SMD,100nF 250V 5%

Film capacitor, SMD,100nF 250V 5%

Supplier's Site
Film Capacitors - 1094108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1094108
Film Capacitors 1094108
Film capacitor, SMD,100nF 250V 5%

Film capacitor, SMD,100nF 250V 5%

Supplier's Site
Cap, 0.1Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic - 36AJ8972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic
36AJ8972
Cap, 0.1Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic 36AJ8972
CAP, 0.1µF, 250V, 5%, PEN, 2420, SMD; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:2420 [6050 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.1µF, 250V, 5%, PEN, 2420, SMD; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:2420 [6050 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 250V, 5%, Pen, 2420; Capacitance Panasonic - 99AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 5%, Pen, 2420; Capacitance Panasonic
99AC3938
Cap, 0.1Μf, 250V, 5%, Pen, 2420; Capacitance Panasonic 99AC3938
CAP, 0.1µF, 250V, 5%, PEN, 2420; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(V16) Series; Capacitor Case Style:2420 [6050 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 250V, 5%, PEN, 2420; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(V16) Series; Capacitor Case Style:2420 [6050 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224347 6224347P 36AJ8972
Product Name Film Capacitors Film Capacitors Cap, 0.1Μf, 250V, 5%, Pen, 2420, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details