Panasonic Film Capacitors ECWU2104KC9

Description
Film capacitor, SMD,100nF 250V 10%
Request a Quote Datasheet
Description
Film capacitor, SMD,100nF 250V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4340532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4340532
Film Capacitors 4340532
Film capacitor, SMD,100nF 250V 10%

Film capacitor, SMD,100nF 250V 10%

Supplier's Site
Film Capacitors - 4340532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4340532P
Film Capacitors 4340532P
Film capacitor, SMD,100nF 250V 10%

Film capacitor, SMD,100nF 250V 10%

Supplier's Site
Film Capacitors - 9203321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203321
Film Capacitors 9203321
Film Capacitor, SMD,100nF 250V 10%

Film Capacitor, SMD,100nF 250V 10%

Supplier's Site
Cap, Film, Pen, 0.1Uf, 250V, 2420; Dielectric Type Panasonic - 62W6776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pen, 0.1Uf, 250V, 2420; Dielectric Type Panasonic
62W6776
Cap, Film, Pen, 0.1Uf, 250V, 2420; Dielectric Type Panasonic 62W6776
CAP, FILM, PEN, 0.1UF, 250V, 2420; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PEN, 0.1UF, 250V, 2420; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4340532 4340532P 62W6776
Product Name Film Capacitors Film Capacitors Cap, Film, Pen, 0.1Uf, 250V, 2420; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details