Panasonic Capacitors ECWU1332JX5

Description
±5% 100V 3.3nF -55℃~+105℃ Metallized Polyethylene Naphthalate (PEN) 1206 Film Capacitors ROHS
Datasheet
Description
±5% 100V 3.3nF -55℃~+105℃ Metallized Polyethylene Naphthalate (PEN) 1206 Film Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - ECWU1332JX5 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWU1332JX5
Capacitors ECWU1332JX5
±5% 100V 3.3nF -55℃~+105℃ Metallized Polyethylene Naphthalate (PEN) 1206 Film Capacitors ROHS

±5% 100V 3.3nF -55℃~+105℃ Metallized Polyethylene Naphthalate (PEN) 1206 Film Capacitors ROHS

Supplier's Site
Cap, 3300Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic - 62W6753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
62W6753
Cap, 3300Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic 62W6753
CAP, 3300PF, 100V, 5%, PEN, 1206; Capacitance:3300pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 3300PF, 100V, 5%, PEN, 1206; Capacitance:3300pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECWU1332JX5 62W6753
Product Name Capacitors Cap, 3300Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors PEN (Polyethylene Naphthalate)
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details