Panasonic Film Capacitors ECWU1105KCV

Description
Film Capacitor SMT ECWU 100Vdc 1uF
Request a Quote Datasheet
Description
Film Capacitor SMT ECWU 100Vdc 1uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 9230364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230364
Film Capacitors 9230364
Film Capacitor SMT ECWU 100Vdc 1uF

Film Capacitor SMT ECWU 100Vdc 1uF

Supplier's Site
Film Capacitors - 7270350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270350P
Film Capacitors 7270350P
Film capacitor SMT ECWU 100Vdc 1uF

Film capacitor SMT ECWU 100Vdc 1uF

Supplier's Site
Cap, 1Μf, 100V, 10%, Pen, 3925, Smd; Capacitance Panasonic - 62W6737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, Pen, 3925, Smd; Capacitance Panasonic
62W6737
Cap, 1Μf, 100V, 10%, Pen, 3925, Smd; Capacitance Panasonic 62W6737
CAP, 1µF, 100V, 10%, PEN, 3925, SMD; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:ECWU(C) Series; Capacitor Case Style:3925 [9863 Metric]; RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, PEN, 3925, SMD; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:ECWU(C) Series; Capacitor Case Style:3925 [9863 Metric]; RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 100V, 10%, Pen, 3925; Capacitance Panasonic - 47AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, Pen, 3925; Capacitance Panasonic
47AC4597
Cap, 1Μf, 100V, 10%, Pen, 3925; Capacitance Panasonic 47AC4597
CAP, 1µF, 100V, 10%, PEN, 3925; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:ECWU(C) Series; Capacitor Case Style:3925 [9863 Metric]; RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, PEN, 3925; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:ECWU(C) Series; Capacitor Case Style:3925 [9863 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 9230364 7270350P 62W6737
Product Name Film Capacitors Film Capacitors Cap, 1Μf, 100V, 10%, Pen, 3925, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details