Panasonic 0.001uF 100V Capacitor ECWU1102JX5

Description
Cap Film 0.001uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) Stacked 105°C T/R Product overview: ECWU1102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECWU1102JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.001uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) Stacked 105°C T/R Product overview: ECWU1102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECWU1102JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF 100V Capacitor
62-ECWU1102JX5
0.001uF 100V Capacitor 62-ECWU1102JX5
Cap Film 0.001uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) Stacked 105°C T/R Product overview: ECWU1102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECWU1102JX5 can be used for catalog matching and distributor lookup.

Cap Film 0.001uF 100V PEN 5% (3.2 X 1.6 X 1.1mm) Stacked 105°C T/R Product overview: ECWU1102JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECWU1102JX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic - 47AC4596 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
47AC4596
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic 47AC4596
CAP, 1000PF, 100V, 5%, PEN, 1206; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, PEN, 1206; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic - 62W6734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
62W6734
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic 62W6734
CAP, 1000PF, 100V, 5%, PEN, 1206; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, PEN, 1206; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62-ECWU1102JX5 47AC4596
Product Name 0.001uF 100V Capacitor Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1000 microF 1.00E-3 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details