Panasonic Capacitors ECWH8473HA

Description
47nF -40℃~+105℃ ±3% 800V Plugin,P=12.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
47nF -40℃~+105℃ ±3% 800V Plugin,P=12.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - ECWH8473HA - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWH8473HA
Capacitors ECWH8473HA
47nF -40℃~+105℃ ±3% 800V Plugin,P=12.5mm Polypropylene Film Capacitors (CBB) ROHS

47nF -40℃~+105℃ ±3% 800V Plugin,P=12.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Cap, 0.047Μf, 800V, 3%, Pp; Capacitance Panasonic - 62W6730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 800V, 3%, Pp; Capacitance Panasonic
62W6730
Cap, 0.047Μf, 800V, 3%, Pp; Capacitance Panasonic 62W6730
CAP, 0.047µF, 800V, 3%, PP; Capacitance:47000pF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 3%; Product Range:ECWH(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.047µF, 800V, 3%, PP; Capacitance:47000pF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 3%; Product Range:ECWH(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECWH8473HA 62W6730
Product Name Capacitors Cap, 0.047Μf, 800V, 3%, Pp; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details