Panasonic Cap, Film, Pp, 0.033Uf, 800V, Radial; Dielectric Type Panasonic ECWH8333HA

Description
CAP, FILM, PP, 0.033UF, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PP, 0.033UF, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pp, 0.033Uf, 800V, Radial; Dielectric Type Panasonic - 62W6728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.033Uf, 800V, Radial; Dielectric Type Panasonic
62W6728
Cap, Film, Pp, 0.033Uf, 800V, Radial; Dielectric Type Panasonic 62W6728
CAP, FILM, PP, 0.033UF, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.033UF, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6728
Product Name Cap, Film, Pp, 0.033Uf, 800V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details