Panasonic Cap, 0.01Μf, 800V, 3%, Pp; Capacitance Panasonic ECWH8103HA

Description
CAP, 0.01µF, 800V, 3%, PP; Capacitance:10000pF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 3%; Product Range:ECWH(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01µF, 800V, 3%, PP; Capacitance:10000pF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 3%; Product Range:ECWH(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Μf, 800V, 3%, Pp; Capacitance Panasonic - 62W6723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 800V, 3%, Pp; Capacitance Panasonic
62W6723
Cap, 0.01Μf, 800V, 3%, Pp; Capacitance Panasonic 62W6723
CAP, 0.01µF, 800V, 3%, PP; Capacitance:10000pF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 3%; Product Range:ECWH(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.01µF, 800V, 3%, PP; Capacitance:10000pF; Voltage Rating:800V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 3%; Product Range:ECWH(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6723
Product Name Cap, 0.01Μf, 800V, 3%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers