Panasonic Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic ECWFG2J475K

Description
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
Description
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic - 94AC7543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic
94AC7543
Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic 94AC7543
CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 4.7UF, 630V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFG Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94AC7543
Product Name Cap, 4.7Uf, 630V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details