Panasonic Cap, 4.7Uf, 450V, Film, Radial; Capacitance Panasonic ECWFE2W475P5

Description
CAP, 4.7UF, 450V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes
Description
CAP, 4.7UF, 450V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 450V, Film, Radial; Capacitance Panasonic - 53AH6956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 450V, Film, Radial; Capacitance Panasonic
53AH6956
Cap, 4.7Uf, 450V, Film, Radial; Capacitance Panasonic 53AH6956
CAP, 4.7UF, 450V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

CAP, 4.7UF, 450V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53AH6956
Product Name Cap, 4.7Uf, 450V, Film, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; RadialRoHS Compliant: Yes
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details