Panasonic Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic ECWFE2W475K

Description
CAP, 4.7µF, 450V, 10%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes
Description
CAP, 4.7µF, 450V, 10%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic - 92Y2833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic
92Y2833
Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic 92Y2833
CAP, 4.7µF, 450V, 10%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 4.7µF, 450V, 10%, PP; Capacitance:4.7µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92Y2833
Product Name Cap, 4.7Μf, 450V, 10%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details