Panasonic Film Capacitors ECWFE2W224J

Description
ECWFE PP Film Capacitor 450VDC 0.22uF 5%
Request a Quote Datasheet
Description
ECWFE PP Film Capacitor 450VDC 0.22uF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1051073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1051073
Film Capacitors 1051073
ECWFE PP Film Capacitor 450VDC 0.22uF 5%

ECWFE PP Film Capacitor 450VDC 0.22uF 5%

Supplier's Site
Film Capacitors - 1224000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1224000
Film Capacitors 1224000
ECWFE PP Film Capacitor 450VDC 0.22uF 5%

ECWFE PP Film Capacitor 450VDC 0.22uF 5%

Supplier's Site
Cap, 0.22Μf, 450V, 5%, Pp; Capacitance Panasonic - 47AC4587 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 450V, 5%, Pp; Capacitance Panasonic
47AC4587
Cap, 0.22Μf, 450V, 5%, Pp; Capacitance Panasonic 47AC4587
CAP, 0.22µF, 450V, 5%, PP; Capacitance:0.22µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 0.22µF, 450V, 5%, PP; Capacitance:0.22µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1051073 47AC4587
Product Name Film Capacitors Cap, 0.22Μf, 450V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details