Panasonic Capacitors >> Polypropylene Film Capacitors (CBB) ECWFE2J225K

Description
2.2uF -40°C~+105°C ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
2.2uF -40°C~+105°C ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
ECWFE2J225K
Capacitors >> Polypropylene Film Capacitors (CBB) ECWFE2J225K
2.2uF -40°C~+105°C ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

2.2uF -40°C~+105°C ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet
Capacitors - ECWFE2J225K - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWFE2J225K
Capacitors ECWFE2J225K
2.2uF -40℃~+105℃ ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

2.2uF -40℃~+105℃ ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number ECWFE2J225K ECWFE2J225K
Product Name Capacitors >> Polypropylene Film Capacitors (CBB) Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details