Panasonic Capacitors ECWFE2J105K

Description
1uF -40℃~+105℃ ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
1uF -40℃~+105℃ ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - ECWFE2J105K - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWFE2J105K
Capacitors ECWFE2J105K
1uF -40℃~+105℃ ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

1uF -40℃~+105℃ ±10% 630V Plugin,P=22.5mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Cap, 1Μf, 630V, 10%, Pp; Capacitance Panasonic - 92Y2813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 630V, 10%, Pp; Capacitance Panasonic
92Y2813
Cap, 1Μf, 630V, 10%, Pp; Capacitance Panasonic 92Y2813
CAP, 1µF, 630V, 10%, PP; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 630V, 10%, PP; Capacitance:1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFE Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECWFE2J105K 92Y2813
Product Name Capacitors Cap, 1Μf, 630V, 10%, Pp; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details