Panasonic Film Capacitors ECWFD2W225K

Description
ECWFD / 450VDC / 2.2uF / ±10% / PP / 17.
Request a Quote Datasheet
Description
ECWFD / 450VDC / 2.2uF / ±10% / PP / 17.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2403773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403773
Film Capacitors 2403773
ECWFD / 450VDC / 2.2uF / ±10% / PP / 17.

ECWFD / 450VDC / 2.2uF / ±10% / PP / 17.

Supplier's Site
Film Capacitors - 2403774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403774
Film Capacitors 2403774
ECWFD / 450VDC / 2.2uF / ±10% / PP / 17.

ECWFD / 450VDC / 2.2uF / ±10% / PP / 17.

Supplier's Site
Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic - 47AC4580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic
47AC4580
Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic 47AC4580
CAP, 2.2µF, 450V, 10%, PP; Capacitance:2.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

CAP, 2.2µF, 450V, 10%, PP; Capacitance:2.2µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:ECWFD Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; LeadRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - ECWFD2W225K - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWFD2W225K
Capacitors ECWFD2W225K
2.2uF -40℃~+110℃ ±10% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

2.2uF -40℃~+110℃ ±10% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2403773 47AC4580 ECWFD2W225K
Product Name Film Capacitors Cap, 2.2Μf, 450V, 10%, Pp; Capacitance Panasonic Capacitors
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details