Panasonic Film Capacitors ECWF2W474JAQ

Description
Radial polyprop cap,470nF 450V 10mm
Request a Quote Datasheet
Description
Radial polyprop cap,470nF 450V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270111
Film Capacitors 7270111
Radial polyprop cap,470nF 450V 10mm

Radial polyprop cap,470nF 450V 10mm

Supplier's Site
Film Capacitors - 9230263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230263
Film Capacitors 9230263
Radial Polyprop Cap,470nF 450V 10mm

Radial Polyprop Cap,470nF 450V 10mm

Supplier's Site
Film Capacitors - 7270111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270111P
Film Capacitors 7270111P
Radial polyprop cap,470nF 450V 10mm

Radial polyprop cap,470nF 450V 10mm

Supplier's Site
Capacitors ECWF2W474JAQ
470nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

470nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
ECWF2W474JAQ
Capacitors >> Polypropylene Film Capacitors (CBB) ECWF2W474JAQ
470nF -40°C~+105°C ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

470nF -40°C~+105°C ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet
Cap, Film, Pp, 0.47Uf, 450V, Radial; Dielectric Type Panasonic - 62W6697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.47Uf, 450V, Radial; Dielectric Type Panasonic
62W6697
Cap, Film, Pp, 0.47Uf, 450V, Radial; Dielectric Type Panasonic 62W6697
CAP, FILM, PP, 0.47UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.47UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7270111 7270111P ECWF2W474JAQ ECWF2W474JAQ 62W6697
Product Name Film Capacitors Film Capacitors Capacitors Capacitors >> Polypropylene Film Capacitors (CBB) Cap, Film, Pp, 0.47Uf, 450V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers