Panasonic Cap, 1.8Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic ECWF2W185JA

Description
CAP, 1.8µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 1.8µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.8Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic - 62W6692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic
62W6692
Cap, 1.8Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic 62W6692
CAP, 1.8µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

CAP, 1.8µF, 450V, 5%, PP, THROUGH HOLE; Capacitance:1.8µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6692
Product Name Cap, 1.8Μf, 450V, 5%, Pp, Through Hole; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details