Panasonic Film Capacitors ECWF2W105JA

Description
Radial polyprop cap,1uF 450V 12.6mm
Request a Quote Datasheet
Description
Radial polyprop cap,1uF 450V 12.6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270130
Film Capacitors 7270130
Radial polyprop cap,1uF 450V 12.6mm

Radial polyprop cap,1uF 450V 12.6mm

Supplier's Site
Film Capacitors - 9230279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230279
Film Capacitors 9230279
Radial Polyprop Cap,1uF 450V 12.6mm

Radial Polyprop Cap,1uF 450V 12.6mm

Supplier's Site
Film Capacitors - 7270130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270130P
Film Capacitors 7270130P
Radial polyprop cap,1uF 450V 12.6mm

Radial polyprop cap,1uF 450V 12.6mm

Supplier's Site
Capacitors - ECWF2W105JA - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECWF2W105JA
Capacitors ECWF2W105JA
1uF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

1uF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Cap, Film, Pp, 1Uf, 450V, Radial; Dielectric Type Panasonic - 62W6687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1Uf, 450V, Radial; Dielectric Type Panasonic
62W6687
Cap, Film, Pp, 1Uf, 450V, Radial; Dielectric Type Panasonic 62W6687
CAP, FILM, PP, 1UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 1UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270130 7270130P ECWF2W105JA 62W6687
Product Name Film Capacitors Film Capacitors Capacitors Cap, Film, Pp, 1Uf, 450V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details