Panasonic Film Capacitors ECWF2W104JAQ

Description
Radial polyprop cap,100nF 450V 10mm
Request a Quote Datasheet
Description
Radial polyprop cap,100nF 450V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270051
Film Capacitors 7270051
Radial polyprop cap,100nF 450V 10mm

Radial polyprop cap,100nF 450V 10mm

Supplier's Site
Film Capacitors - 7270051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270051P
Film Capacitors 7270051P
Radial polyprop cap,100nF 450V 10mm

Radial polyprop cap,100nF 450V 10mm

Supplier's Site
Film Capacitors - 9230235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230235
Film Capacitors 9230235
Radial Polyprop Cap,100nF 450V 10mm

Radial Polyprop Cap,100nF 450V 10mm

Supplier's Site
Cap, Film, Pp, 0.1Uf, 450V, Radial; Dielectric Type Panasonic - 62W6686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.1Uf, 450V, Radial; Dielectric Type Panasonic
62W6686
Cap, Film, Pp, 0.1Uf, 450V, Radial; Dielectric Type Panasonic 62W6686
CAP, FILM, PP, 0.1UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.1UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270051 7270051P 62W6686
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 0.1Uf, 450V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers