Panasonic Film Capacitors ECWF2684JAQ

Description
Radial polyprop cap,680nF 250V 15mm
Request a Quote Datasheet
Description
Radial polyprop cap,680nF 250V 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270010
Film Capacitors 7270010
Radial polyprop cap,680nF 250V 15mm

Radial polyprop cap,680nF 250V 15mm

Supplier's Site
Film Capacitors - 9230219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230219
Film Capacitors 9230219
Radial Polyprop Cap,680nF 250V 15mm

Radial Polyprop Cap,680nF 250V 15mm

Supplier's Site
Film Capacitors - 7270010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270010P
Film Capacitors 7270010P
Radial polyprop cap,680nF 250V 15mm

Radial polyprop cap,680nF 250V 15mm

Supplier's Site
Cap, 0.68Μf, 250V, 5%, Pp; Capacitance Panasonic - 62W6720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 250V, 5%, Pp; Capacitance Panasonic
62W6720
Cap, 0.68Μf, 250V, 5%, Pp; Capacitance Panasonic 62W6720
CAP, 0.68µF, 250V, 5%, PP; Capacitance:0.68µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.68µF, 250V, 5%, PP; Capacitance:0.68µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270010 7270010P 62W6720
Product Name Film Capacitors Film Capacitors Cap, 0.68Μf, 250V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers