Panasonic Film Capacitors ECWF2475JA

Description
Radial polyprop cap,4.7uF 250V 20.6mm
Request a Quote
Description
Radial polyprop cap,4.7uF 250V 20.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270041
Film Capacitors 7270041
Radial polyprop cap,4.7uF 250V 20.6mm

Radial polyprop cap,4.7uF 250V 20.6mm

Supplier's Site
Film Capacitors - 7270041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270041P
Film Capacitors 7270041P
Radial polyprop cap,4.7uF 250V 20.6mm

Radial polyprop cap,4.7uF 250V 20.6mm

Supplier's Site
Film Capacitors - 9230231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230231
Film Capacitors 9230231
Radial Polyprop Cap,4.7uF 250V 20.6mm

Radial Polyprop Cap,4.7uF 250V 20.6mm

Supplier's Site
Cap, Film, Pp, 4.7Uf, 250V, Radial; Dielectric Type Panasonic - 62W6717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 4.7Uf, 250V, Radial; Dielectric Type Panasonic
62W6717
Cap, Film, Pp, 4.7Uf, 250V, Radial; Dielectric Type Panasonic 62W6717
CAP, FILM, PP, 4.7UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 4.7UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270041 7270041P 62W6717
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 4.7Uf, 250V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Film Capacitors - 1572-1186-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers