Panasonic Film Capacitors ECWF2224JAQ

Description
Radial polyprop cap,220nF 250V 10mm
Request a Quote Datasheet
Description
Radial polyprop cap,220nF 250V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7269997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7269997
Film Capacitors 7269997
Radial polyprop cap,220nF 250V 10mm

Radial polyprop cap,220nF 250V 10mm

Supplier's Site
Film Capacitors - 9230207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230207
Film Capacitors 9230207
Radial Polyprop Cap,220nF 250V 10mm

Radial Polyprop Cap,220nF 250V 10mm

Supplier's Site
Film Capacitors - 7269997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7269997P
Film Capacitors 7269997P
Radial polyprop cap,220nF 250V 10mm

Radial polyprop cap,220nF 250V 10mm

Supplier's Site
Cap, Film, Pp, 0.22Uf, 250V, Radial; Dielectric Type Panasonic - 62W6709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 0.22Uf, 250V, Radial; Dielectric Type Panasonic
62W6709
Cap, Film, Pp, 0.22Uf, 250V, Radial; Dielectric Type Panasonic 62W6709
CAP, FILM, PP, 0.22UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 0.22UF, 250V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7269997 7269997P 62W6709
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 0.22Uf, 250V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers