Panasonic Film Capacitors ECWF2154JAQ

Description
Radial polyprop cap,150nF 250V 10mm
Request a Quote Datasheet
Description
Radial polyprop cap,150nF 250V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7269984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7269984
Film Capacitors 7269984
Radial polyprop cap,150nF 250V 10mm

Radial polyprop cap,150nF 250V 10mm

Supplier's Site
Film Capacitors - 9230190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230190
Film Capacitors 9230190
Radial Polyprop Cap,150nF 250V 10mm

Radial Polyprop Cap,150nF 250V 10mm

Supplier's Site
Cap, 0.15Μf, 250V, 5%, Pp; Capacitance Panasonic - 62W6705 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 250V, 5%, Pp; Capacitance Panasonic
62W6705
Cap, 0.15Μf, 250V, 5%, Pp; Capacitance Panasonic 62W6705
CAP, 0.15µF, 250V, 5%, PP; Capacitance:0.15µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.15µF, 250V, 5%, PP; Capacitance:0.15µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7269984 62W6705
Product Name Film Capacitors Cap, 0.15Μf, 250V, 5%, Pp; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH101K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details