Panasonic 0.022UF Capacitor ECW-UC2J223JV

Description
CAP FILM 0.022UF 5% 630VDC 2825 Product overview: ECW-UC2J223JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-UC2J223JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.022UF 5% 630VDC 2825 Product overview: ECW-UC2J223JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-UC2J223JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF Capacitor
62-ECW-UC2J223JV
0.022UF Capacitor 62-ECW-UC2J223JV
CAP FILM 0.022UF 5% 630VDC 2825 Product overview: ECW-UC2J223JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-UC2J223JV can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 5% 630VDC 2825 Product overview: ECW-UC2J223JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-UC2J223JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-UC2J223JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-UC2J223JV
Film Capacitors ECW-UC2J223JV
CAP FILM 0.022UF 5% 630VDC 2825

CAP FILM 0.022UF 5% 630VDC 2825

Supplier's Site Datasheet
Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic - 01X0725 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic
01X0725
Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic 01X0725
CAPACITOR FILM PEN, 0.022UF, 5%, 630V, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.022UF, 5%, 630V, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825; Dielectric Type Panasonic - 05W5418 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825; Dielectric Type Panasonic
05W5418
Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825; Dielectric Type Panasonic 05W5418
CAPACITOR FILM PEN, 0.022UF, 5%, 630V, 2825; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.022UF, 5%, 630V, 2825; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECW-UC2J223JV ECW-UC2J223JV 01X0725
Product Name 0.022UF Capacitor Film Capacitors Capacitor Film Pen, 0.022Uf, 5%, 630V, 2825, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details