Manufacturer: Panasonic
Win Source Part Number: 870093-ECW-U4823V17
Series: ECW-UC(V17)
Operating Temperature Range: -55°C ~ 85°C
Features: 0.082 µF Film Capacitor 157V 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
Package: 3925 (9863 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Other Part Number: PCF1437CT-NDR, ECWU4823V17, PCF1437DKR, PCF1437TR-NDR, PCF1437CT, PCF1437TR
Cap Film 0.082uF 400V PEN 5% (9.8 X 6.3 X 3.4mm) SMD 85C T/R Product overview: ECW-U4823V17 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.082uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U4823V17 can be used for catalog matching and distributor lookup.
CAP FILM 0.082UF 5% 400VDC 3925
CAP FILM 0.082UF 5% 400VDC 3925
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 870093-ECW-U4823V17 | 62-ECW-U4823V17 | ECW-U4823V17 | ECW-U4823V17 |
| Product Name | Film Capacitors - ECW-U4823V17 | SMD 0.082uF 400V Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 3925 (9863 Metric) | ||
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes |