CAP FILM 0.018UF 5% 400VDC 2416
CAP FILM 0.018UF 5% 400VDC 2416
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECW-U4183V17 | ECW-U4183V17 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |