Panasonic Battery Products - Battery Holders, Clips, Contacts ECW-U4104V17

Description
Manufacturer: AMIS Category: Battery Products - Battery Holders, Clips, Contacts Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Battery Products - Battery Holders, Clips, Contacts Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - ECW-U4104V17 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
ECW-U4104V17
Battery Products - Battery Holders, Clips, Contacts ECW-U4104V17
Manufacturer: AMIS Category: Battery Products - Battery Holders, Clips, Contacts Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Applications: Telecom

Manufacturer: AMIS
Category: Battery Products - Battery Holders, Clips, Contacts
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Telecom

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Holders
Product Number ECW-U4104V17
Product Name Battery Products - Battery Holders, Clips, Contacts
Unlock Full Specs
to access all available technical data

Similar Products

9V Battery Holder - BH-9V Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP
Cell Capacity Single Cell
View Details
For 3 D Cell-All Contacts Insulated - 2190 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details