CAP FILM 0.082UF 5% 250VDC 2420
CAPACITOR FILM PEN, 0.082UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.082µF;
CAPACITOR FILM PEN, 0.082UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.082µF;
CAP FILM 0.082UF 5% 250VDC 2420
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-U2823JC9 | 01X0808 | ECW-U2823JC9 |
| Product Name | Film Capacitors | Capacitor Film Pen, 0.082Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Metallized PEN Stacked | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |