Panasonic SMD 68nF 250V Capacitor ECW-U2683V16

Description
Film Capacitor 68nF 250V PET 5% SMD 2416 Product overview: ECW-U2683V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 68nF 250V PET 5% SMD 2416 Product overview: ECW-U2683V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68nF 250V Capacitor
62-ECW-U2683V16
SMD 68nF 250V Capacitor 62-ECW-U2683V16
Film Capacitor 68nF 250V PET 5% SMD 2416 Product overview: ECW-U2683V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683V16 can be used for catalog matching and distributor lookup.

Film Capacitor 68nF 250V PET 5% SMD 2416 Product overview: ECW-U2683V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2683V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2683V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2683V16
Film Capacitors ECW-U2683V16
CAP FILM 0.068UF 5% 250VDC 2416

CAP FILM 0.068UF 5% 250VDC 2416

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2683V16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2683V16
Capacitors - Film Capacitors ECW-U2683V16
CAP FILM 0.068UF 5% 250VDC 2416

CAP FILM 0.068UF 5% 250VDC 2416

Supplier's Site
Capacitor Polyester Film, 0.068Uf, 250V, 5%, 2416; Dielectric Type Panasonic - 32R8897 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.068Uf, 250V, 5%, 2416; Dielectric Type Panasonic
32R8897
Capacitor Polyester Film, 0.068Uf, 250V, 5%, 2416; Dielectric Type Panasonic 32R8897
CAPACITOR POLYESTER FILM, 0.068UF, 250V, 5%, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.068UF, 250V, 5%, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Poly Film, 0.068Uf, 250V, 5%, 2416, Full Reel; Dielectric Type Panasonic - 01X0805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 0.068Uf, 250V, 5%, 2416, Full Reel; Dielectric Type Panasonic
01X0805
Capacitor Poly Film, 0.068Uf, 250V, 5%, 2416, Full Reel; Dielectric Type Panasonic 01X0805
CAPACITOR POLY FILM, 0.068UF, 250V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 0.068UF, 250V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2683V16 ECW-U2683V16 ECW-U2683V16 32R8897
Product Name SMD 68nF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 0.068Uf, 250V, 5%, 2416; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers