Panasonic Capacitor Film Pen, 6800Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic ECW-U2682JC9

Description
CAPACITOR FILM PEN, 6800PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM PEN, 6800PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film Pen, 6800Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 6800Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0802
Capacitor Film Pen, 6800Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0802
CAPACITOR FILM PEN, 6800PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 6800PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 6800Pf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5475 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 6800Pf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5475
Capacitor Film Pen, 6800Pf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5475
CAPACITOR FILM PEN, 6800PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 6800PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2682JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2682JC9
Capacitors - Film Capacitors ECW-U2682JC9
CAP FILM 6800PF 5% 250VDC 1913

CAP FILM 6800PF 5% 250VDC 1913

Supplier's Site
Film Capacitors - ECW-U2682JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2682JC9
Film Capacitors ECW-U2682JC9
CAP FILM 6800PF 5% 250VDC 1913

CAP FILM 6800PF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X0802 ECW-U2682JC9 ECW-U2682JC9
Product Name Capacitor Film Pen, 6800Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details