Panasonic Capacitors - Film Capacitors ECW-U2563JC9

Description
CAP FILM 0.056UF 5% 250VDC 2416
Datasheet
Description
CAP FILM 0.056UF 5% 250VDC 2416
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-U2563JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2563JC9
Capacitors - Film Capacitors ECW-U2563JC9
CAP FILM 0.056UF 5% 250VDC 2416

CAP FILM 0.056UF 5% 250VDC 2416

Supplier's Site
Capacitor Film Pen, 0.056Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic - 01X0800 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.056Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic
01X0800
Capacitor Film Pen, 0.056Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic 01X0800
CAPACITOR FILM PEN, 0.056UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.056UF, 5%, 250V, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.056Uf, 5%, 250V, 2416; Dielectric Type Panasonic - 05W5474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.056Uf, 5%, 250V, 2416; Dielectric Type Panasonic
05W5474
Capacitor Film Pen, 0.056Uf, 5%, 250V, 2416; Dielectric Type Panasonic 05W5474
CAPACITOR FILM PEN, 0.056UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.056UF, 5%, 250V, 2416; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2563JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2563JC9
Film Capacitors ECW-U2563JC9
CAP FILM 0.056UF 5% 250VDC 2416

CAP FILM 0.056UF 5% 250VDC 2416

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-U2563JC9 01X0800 ECW-U2563JC9
Product Name Capacitors - Film Capacitors Capacitor Film Pen, 0.056Uf, 5%, 250V, 2416, Full Reel; Dielectric Type Panasonic Film Capacitors
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers