Panasonic SMD 0.47uF 250V Capacitor ECW-U2474KCV

Description
Cap Film 0.47uF 250V PEN 10% (9.8 X 8 X 5.3mm) SMD 125C T/R Product overview: ECW-U2474KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2474KCV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.47uF 250V PEN 10% (9.8 X 8 X 5.3mm) SMD 125C T/R Product overview: ECW-U2474KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2474KCV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 250V Capacitor
62-ECW-U2474KCV
SMD 0.47uF 250V Capacitor 62-ECW-U2474KCV
Cap Film 0.47uF 250V PEN 10% (9.8 X 8 X 5.3mm) SMD 125C T/R Product overview: ECW-U2474KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2474KCV can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 250V PEN 10% (9.8 X 8 X 5.3mm) SMD 125C T/R Product overview: ECW-U2474KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2474KCV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2474KCV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2474KCV
Film Capacitors ECW-U2474KCV
CAP FILM 0.47UF 10% 250VDC 3931

CAP FILM 0.47UF 10% 250VDC 3931

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2474KCV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2474KCV
Capacitors - Film Capacitors ECW-U2474KCV
CAP FILM 0.47UF 10% 250VDC 3931

CAP FILM 0.47UF 10% 250VDC 3931

Supplier's Site
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic - 55W9240 - Newark, An Avnet Company
Chicago, IL, United States
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic
55W9240
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic 55W9240
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2474KCV ECW-U2474KCV ECW-U2474KCV 55W9240
Product Name SMD 0.47uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details