Panasonic SMD 4.7nF 250V Capacitor ECW-U2472KC9

Description
4.7nF 250V 10% Film Capacitor, 1913 SMD, Polyester, -55°C to 125°C Product overview: ECW-U2472KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2472KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7nF 250V 10% Film Capacitor, 1913 SMD, Polyester, -55°C to 125°C Product overview: ECW-U2472KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2472KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7nF 250V Capacitor
62-ECW-U2472KC9
SMD 4.7nF 250V Capacitor 62-ECW-U2472KC9
4.7nF 250V 10% Film Capacitor, 1913 SMD, Polyester, -55°C to 125°C Product overview: ECW-U2472KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2472KC9 can be used for catalog matching and distributor lookup.

4.7nF 250V 10% Film Capacitor, 1913 SMD, Polyester, -55°C to 125°C Product overview: ECW-U2472KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2472KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor Pen, 0.0047Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic - 53W3637 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.0047Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic
53W3637
Film Capacitor Pen, 0.0047Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic 53W3637
FILM CAPACITOR PEN, 0.0047UF, 10%, 250VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.0047UF, 10%, 250VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.0047Uf, 10%, 250Vdc, Smd, Full Reel; Dielectric Type Panasonic - 49W4464 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.0047Uf, 10%, 250Vdc, Smd, Full Reel; Dielectric Type Panasonic
49W4464
Film Capacitor Pen, 0.0047Uf, 10%, 250Vdc, Smd, Full Reel; Dielectric Type Panasonic 49W4464
FILM CAPACITOR PEN, 0.0047UF, 10%, 250VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.0047UF, 10%, 250VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2472KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2472KC9
Film Capacitors ECW-U2472KC9
CAP FILM 4700PF 10% 250VDC 1913

CAP FILM 4700PF 10% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECW-U2472KC9 53W3637 ECW-U2472KC9
Product Name SMD 4.7nF 250V Capacitor Film Capacitor Pen, 0.0047Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details