Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035814-ECW-U2392KC9
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.063" (1.60mm)
Mounting: SMD (SMT)
Capacitance: 3900pF
Tolerance: ±10%
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Cap Film 0.0039uF 250V PEN 10% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U2392KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0039uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0039uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2392KC9 can be used for catalog matching and distributor lookup.
CAP FILM 3900PF 10% 250VDC 1913
CAP FILM 3900PF 10% 250VDC 1913
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035814-ECW-U2392KC9 | 62-ECW-U2392KC9 | ECW-U2392KC9 | ECW-U2392KC9 | 49W4462 |
| Product Name | Film Capacitors - ECW-U2392KC9 | SMD 0.0039uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF | 0.0039 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 250 volts | 250 volts |