Panasonic SMD 33nF 250V Capacitor ECW-U2333V16

Description
Film Capacitor 33nF 250V PET 5% SMD 85C Product overview: ECW-U2333V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2333V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 33nF 250V PET 5% SMD 85C Product overview: ECW-U2333V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2333V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33nF 250V Capacitor
62-ECW-U2333V16
SMD 33nF 250V Capacitor 62-ECW-U2333V16
Film Capacitor 33nF 250V PET 5% SMD 85C Product overview: ECW-U2333V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2333V16 can be used for catalog matching and distributor lookup.

Film Capacitor 33nF 250V PET 5% SMD 85C Product overview: ECW-U2333V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2333V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2333V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2333V16
Film Capacitors ECW-U2333V16
CAP FILM 0.033UF 5% 250VDC 1913

CAP FILM 0.033UF 5% 250VDC 1913

Supplier's Site Datasheet
Capacitor Poly Film, 0.033Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0792 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 0.033Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0792
Capacitor Poly Film, 0.033Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0792
CAPACITOR POLY FILM, 0.033UF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 0.033UF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECW-U2333V16 ECW-U2333V16 01X0792
Product Name SMD 33nF 250V Capacitor Film Capacitors Capacitor Poly Film, 0.033Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details