22nF 10% 250VDC Polyester Film Capacitor, SMT, 1913 Product overview: ECW-U2223KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2223KC9 can be used for catalog matching and distributor lookup.
FILM CAPACITOR PEN, 0.022UF, 10%, 250VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF;
FILM CAPACITOR PEN, 0.022UF, 10%, 250VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF;
CAP FILM 0.022UF 10% 250VDC 1913
CAP FILM 0.022UF 10% 250VDC 1913
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2223KC9 | 53W3636 | ECW-U2223KC9 | ECW-U2223KC9 |
| Product Name | 22nF Capacitor | Film Capacitor Pen, 0.022Uf, 10%, 250Vdc, Smd; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |