Panasonic SMD 2.2nF 250V Capacitor ECW-U2222JC9

Description
2.2nF 250V Film Capacitor, Polyester, 5%, SMD, 125C Product overview: ECW-U2222JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2222JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2nF 250V Film Capacitor, Polyester, 5%, SMD, 125C Product overview: ECW-U2222JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2222JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2nF 250V Capacitor
62-ECW-U2222JC9
SMD 2.2nF 250V Capacitor 62-ECW-U2222JC9
2.2nF 250V Film Capacitor, Polyester, 5%, SMD, 125C Product overview: ECW-U2222JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2222JC9 can be used for catalog matching and distributor lookup.

2.2nF 250V Film Capacitor, Polyester, 5%, SMD, 125C Product overview: ECW-U2222JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2222JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2222JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2222JC9
Capacitors - Film Capacitors ECW-U2222JC9
CAP FILM 2200PF 5% 250VDC 1913

CAP FILM 2200PF 5% 250VDC 1913

Supplier's Site
Capacitor Film Pen, 2200Pf, 5%, 250V, 1913; Dielectric Type Panasonic - 05W5463 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 2200Pf, 5%, 250V, 1913; Dielectric Type Panasonic
05W5463
Capacitor Film Pen, 2200Pf, 5%, 250V, 1913; Dielectric Type Panasonic 05W5463
CAPACITOR FILM PEN, 2200PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 2200PF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 2200Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic - 01X0783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 2200Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic
01X0783
Capacitor Film Pen, 2200Pf, 5%, 250V, 1913, Full Reel; Dielectric Type Panasonic 01X0783
CAPACITOR FILM PEN, 2200PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR FILM PEN, 2200PF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U2222JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2222JC9
Film Capacitors ECW-U2222JC9
CAP FILM 2200PF 5% 250VDC 1913

CAP FILM 2200PF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2222JC9 ECW-U2222JC9 05W5463 ECW-U2222JC9
Product Name SMD 2.2nF 250V Capacitor Capacitors - Film Capacitors Capacitor Film Pen, 2200Pf, 5%, 250V, 1913; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers