Cap Film 0.0018uF 250V PEN 10% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U2182KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0018uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0018uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2182KC9 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 774305-ECW-U2182KC9
Series: ECW-U(C)
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Termination: Solder Pads
Package: 1913 (4833 Metric)
Voltage Rating - DC: 250V
Applications: General
Mounting: SMD
Capacitance: 1800pF
Tolerance: ±10%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Family Name: ECWU(C)
Categories: Capacitors
Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Maximum): 0.063" (1.60mm)
Alternative Parts (Cross-Reference): FCN1913E182K; FCN1913E182K-E1; ECWU2182JC9;
Introduction Date: March 10, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
CAP FILM 1800PF 10% 250VDC 1913
CAP FILM 1800PF 10% 250VDC 1913
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2182KC9 | 774305-ECW-U2182KC9 | ECW-U2182KC9 | ECW-U2182KC9 | 49W4453 |
| Product Name | SMD 0.0018uF 250V Capacitor | Film Capacitors - ECW-U2182KC9 | Capacitors - Film Capacitors | Film Capacitors | Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF | 0.0018 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |