Cap Film 0.15uF 250V PEN 10% (7.1 X 6.3 X 3.5mm) SMD 125C T/R Product overview: ECW-U2154KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2154KCV can be used for catalog matching and distributor lookup.
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes
CAP FILM 0.15UF 10% 250VDC 2825
CAP FILM 0.15UF 10% 250VDC 2825
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2154KCV | 55W9231 | ECW-U2154KCV | ECW-U2154KCV |
| Product Name | SMD 0.15uF 250V Capacitor | Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | |
| Capacitance Tolerance | 10 (+/- %) |