Panasonic SMD 0.015uF 250V Capacitor ECW-U2153KC9

Description
Cap Film 0.015uF 250V PEN 10% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U2153KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2153KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.015uF 250V PEN 10% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U2153KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2153KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.015uF 250V Capacitor
62-ECW-U2153KC9
SMD 0.015uF 250V Capacitor 62-ECW-U2153KC9
Cap Film 0.015uF 250V PEN 10% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U2153KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2153KC9 can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 250V PEN 10% (4.8 X 3.3 X 1.4mm) SMD 125C T/R Product overview: ECW-U2153KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2153KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic - 49W4452 - Newark, An Avnet Company
Chicago, IL, United States
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic
49W4452
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic 49W4452
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-U2153KC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U2153KC9
Capacitors - Film Capacitors ECW-U2153KC9
CAP FILM 0.015UF 10% 250VDC 1913

CAP FILM 0.015UF 10% 250VDC 1913

Supplier's Site
Film Capacitors - ECW-U2153KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2153KC9
Film Capacitors ECW-U2153KC9
CAP FILM 0.015UF 10% 250VDC 1913

CAP FILM 0.015UF 10% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2153KC9 49W4452 ECW-U2153KC9 ECW-U2153KC9
Product Name SMD 0.015uF 250V Capacitor Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers