The ECW-U2123V16 is a stacked metallized PEN film chip capacitor designed for DC blocking applications, particularly in xDSL systems. It features a compact size suitable for reflow soldering and complies with RoHS directives. The capacitor has a rated voltage of 250 V.DC and a capacitance of 0.012 µF with a tolerance of ±5%. It operates within a temperature range of -55 °C to +85 °C and has a dissipation factor (tan d) of less than 1.0% at 20 °C and 1 kHz. The insulation resistance is greater than 3000 MΩ at 20 °C and 100 V.DC. The product is suitable for applications requiring reliable performance in compact electronic designs.
Panasonic 12nF PEN Film Capacitor 250 V dc 5% tolerance SMD series ECWU(V16) Product overview: ECW-U2123V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12nF, 250 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12nF, 250 V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2123V16 can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM, 0.012UF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.012µF;
CAPACITOR POLY FILM, 0.012UF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.012µF;
CAP FILM 0.012UF 5% 250VDC 1913
CAP FILM 0.012UF 5% 250VDC 1913
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U2123V16 | 32R8878 | ECW-U2123V16 | ECW-U2123V16 |
| Product Name | SMD 12nF 250 V Capacitor | Capacitor Polyester Film, 0.012Uf, 250V, 5%, 1913; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |