CAP FILM 0.012UF 5% 250VDC 1913
CAP FILM 0.012UF 5% 250VDC 1913
CAPACITOR FILM PEN, 0.012UF, 5%, 250V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.012µF;
CAPACITOR FILM PEN, 0.012UF, 5%, 250V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.012µF;
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-U2123JC9 | ECW-U2123JC9 | 05W5457 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitor Film Pen, 0.012Uf, 5%, 250V, 1913; Dielectric Type Panasonic |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |