Panasonic SMD 250V 100nF Capacitor ECW-U2104V16

Description
250V 100nF 5% Film Capacitor, 2420 SMD Product overview: ECW-U2104V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 100nF 5% Film Capacitor, 2420 SMD Product overview: ECW-U2104V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 250V 100nF Capacitor
62-ECW-U2104V16
SMD 250V 100nF Capacitor 62-ECW-U2104V16
250V 100nF 5% Film Capacitor, 2420 SMD Product overview: ECW-U2104V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104V16 can be used for catalog matching and distributor lookup.

250V 100nF 5% Film Capacitor, 2420 SMD Product overview: ECW-U2104V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 100nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 250V, 100nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2104V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U2104V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2104V16
Film Capacitors ECW-U2104V16
CAP FILM 0.1UF 5% 250VDC 2420

CAP FILM 0.1UF 5% 250VDC 2420

Supplier's Site Datasheet
CAP FILM 0.1UF 5% 250VDC 2420 - 590-ECW-U2104V16 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.1UF 5% 250VDC 2420
590-ECW-U2104V16
CAP FILM 0.1UF 5% 250VDC 2420 590-ECW-U2104V16
CAP FILM 0.1UF 5% 250VDC 2420

CAP FILM 0.1UF 5% 250VDC 2420

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECW-U2104V16 ECW-U2104V16 590-ECW-U2104V16
Product Name SMD 250V 100nF Capacitor Film Capacitors CAP FILM 0.1UF 5% 250VDC 2420
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details