Panasonic SMD 10nF 250V Capacitor ECW-U2103V16

Description
Film Capacitor 10nF 250V PET 5% SMD 85C Product overview: ECW-U2103V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 10nF 250V PET 5% SMD 85C Product overview: ECW-U2103V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103V16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 250V Capacitor
62-ECW-U2103V16
SMD 10nF 250V Capacitor 62-ECW-U2103V16
Film Capacitor 10nF 250V PET 5% SMD 85C Product overview: ECW-U2103V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103V16 can be used for catalog matching and distributor lookup.

Film Capacitor 10nF 250V PET 5% SMD 85C Product overview: ECW-U2103V16 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U2103V16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913; Dielectric Type Panasonic - 32R8875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913; Dielectric Type Panasonic
32R8875
Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913; Dielectric Type Panasonic 32R8875
CAPACITOR POLYESTER FILM, 0.01UF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.01UF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site
Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0767 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0767
Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0767
CAPACITOR POLYESTER FILM, 0.01UF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.01UF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-U2103V16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2103V16
Capacitors - Film Capacitors ECW-U2103V16
CAP FILM 10000PF 5% 250VDC 1913

CAP FILM 10000PF 5% 250VDC 1913

Supplier's Site
Film Capacitors - ECW-U2103V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2103V16
Film Capacitors ECW-U2103V16
CAP FILM 10000PF 5% 250VDC 1913

CAP FILM 10000PF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U2103V16 32R8875 01X0767 ECW-U2103V16 ECW-U2103V16
Product Name SMD 10nF 250V Capacitor Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913; Dielectric Type Panasonic Capacitor Polyester Film, 0.01Uf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF120K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details