Panasonic Capacitor Polyester Film, 1000Pf, 250V, 5%, 1913; Dielectric Type Panasonic ECW-U2102V16

Description
CAPACITOR POLYESTER FILM, 1000PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 1000PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1000Pf, 250V, 5%, 1913; Dielectric Type Panasonic - 32R8874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1000Pf, 250V, 5%, 1913; Dielectric Type Panasonic
32R8874
Capacitor Polyester Film, 1000Pf, 250V, 5%, 1913; Dielectric Type Panasonic 32R8874
CAPACITOR POLYESTER FILM, 1000PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1000PF, 250V, 5%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Poly Film, 1000Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic - 01X0765 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 1000Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic
01X0765
Capacitor Poly Film, 1000Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic 01X0765
CAPACITOR POLY FILM, 1000PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM, 1000PF, 250V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U2102V16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U2102V16
Capacitors - Film Capacitors ECW-U2102V16
CAP FILM 1000PF 5% 250VDC 1913

CAP FILM 1000PF 5% 250VDC 1913

Supplier's Site
Film Capacitors - ECW-U2102V16 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U2102V16
Film Capacitors ECW-U2102V16
CAP FILM 1000PF 5% 250VDC 1913

CAP FILM 1000PF 5% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 32R8874 01X0765 ECW-U2102V16 ECW-U2102V16
Product Name Capacitor Polyester Film, 1000Pf, 250V, 5%, 1913; Dielectric Type Panasonic Capacitor Poly Film, 1000Pf, 250V, 5%, 1913, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed Fixed
Electrostatic Capacitors Metallized PEN Stacked Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details