Panasonic Film Capacitors ECW-U1C394JC9

Description
CAP FILM 0.39UF 5% 16VDC 2416
Datasheet
Description
CAP FILM 0.39UF 5% 16VDC 2416
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-U1C394JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1C394JC9
Film Capacitors ECW-U1C394JC9
CAP FILM 0.39UF 5% 16VDC 2416

CAP FILM 0.39UF 5% 16VDC 2416

Supplier's Site Datasheet
Film Capacitor Pen, 0.39Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic - 53W3633 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.39Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic
53W3633
Film Capacitor Pen, 0.39Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic 53W3633
FILM CAPACITOR PEN, 0.39UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.39UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor Pen, 0.39Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic - 49W4432 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.39Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic
49W4432
Film Capacitor Pen, 0.39Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic 49W4432
FILM CAPACITOR PEN, 0.39UF, 5%, 16VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.39UF, 5%, 16VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECW-U1C394JC9
CAP FILM 0.39UF 5% 16VDC 2416

CAP FILM 0.39UF 5% 16VDC 2416

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-U1C394JC9 53W3633 ECW-U1C394JC9
Product Name Film Capacitors Film Capacitor Pen, 0.39Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers