Panasonic Film Capacitor Pen, 0.33Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic ECW-U1C334JC9.

Description
FILM CAPACITOR PEN, 0.33UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR PEN, 0.33UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pen, 0.33Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic - 29AC5137 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.33Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic
29AC5137
Film Capacitor Pen, 0.33Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic 29AC5137
FILM CAPACITOR PEN, 0.33UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.33UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5137
Product Name Film Capacitor Pen, 0.33Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1908450P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details