Film Capacitor 0.33uF 16V 5% 105C SMD 2416 Product overview: ECW-U1C334JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C334JC9 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 5% 16VDC 2416
CAP FILM 0.33UF 5% 16VDC 2416
FILM CAPACITOR PEN, 0.33UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
FILM CAPACITOR PEN, 0.33UF, 5%, 16VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1C334JC9 | ECW-U1C334JC9 | ECW-U1C334JC9 | 53W3632 |
| Product Name | SMD 0.33uF 16V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pen, 0.33Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |