Panasonic SMD 220nF 16V Capacitor ECW-U1C224JC9

Description
220nF 16V 5% Film Capacitor, 1913 SMD Product overview: ECW-U1C224JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C224JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220nF 16V 5% Film Capacitor, 1913 SMD Product overview: ECW-U1C224JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C224JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220nF 16V Capacitor
62-ECW-U1C224JC9
SMD 220nF 16V Capacitor 62-ECW-U1C224JC9
220nF 16V 5% Film Capacitor, 1913 SMD Product overview: ECW-U1C224JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C224JC9 can be used for catalog matching and distributor lookup.

220nF 16V 5% Film Capacitor, 1913 SMD Product overview: ECW-U1C224JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C224JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1C224JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1C224JC9
Film Capacitors ECW-U1C224JC9
CAP FILM 0.22UF 5% 16VDC 1913

CAP FILM 0.22UF 5% 16VDC 1913

Supplier's Site Datasheet
Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic - 53W3631 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic
53W3631
Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic 53W3631
FILM CAPACITOR PEN, 0.22UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.22UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic - 49W4429 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic
49W4429
Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic 49W4429
FILM CAPACITOR PEN, 0.22UF, 5%, 16VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.22UF, 5%, 16VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-U1C224JC9
CAP FILM 0.22UF 5% 16VDC 1913

CAP FILM 0.22UF 5% 16VDC 1913

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1C224JC9 ECW-U1C224JC9 53W3631 ECW-U1C224JC9
Product Name SMD 220nF 16V Capacitor Film Capacitors Film Capacitor Pen, 0.22Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details