Panasonic SMD 150nF 16V Capacitor ECW-U1C154JC9

Description
Film Cap 150nF 16V 5% 1913 SMD PEN 105C Product overview: ECW-U1C154JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C154JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 150nF 16V 5% 1913 SMD PEN 105C Product overview: ECW-U1C154JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C154JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150nF 16V Capacitor
62-ECW-U1C154JC9
SMD 150nF 16V Capacitor 62-ECW-U1C154JC9
Film Cap 150nF 16V 5% 1913 SMD PEN 105C Product overview: ECW-U1C154JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C154JC9 can be used for catalog matching and distributor lookup.

Film Cap 150nF 16V 5% 1913 SMD PEN 105C Product overview: ECW-U1C154JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1C154JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-U1C154JC9
CAP FILM 0.15UF 5% 16VDC 1913

CAP FILM 0.15UF 5% 16VDC 1913

Supplier's Site
Film Capacitors - ECW-U1C154JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1C154JC9
Film Capacitors ECW-U1C154JC9
CAP FILM 0.15UF 5% 16VDC 1913

CAP FILM 0.15UF 5% 16VDC 1913

Supplier's Site Datasheet
Film Capacitor Pen, 0.15Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic - 53W3630 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.15Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic
53W3630
Film Capacitor Pen, 0.15Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic 53W3630
FILM CAPACITOR PEN, 0.15UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.15UF, 5%, 16VDC, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor Pen, 0.15Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic - 49W4427 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.15Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic
49W4427
Film Capacitor Pen, 0.15Uf, 5%, 16Vdc, Smd, Full Reel; Dielectric Type Panasonic 49W4427
FILM CAPACITOR PEN, 0.15UF, 5%, 16VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.15UF, 5%, 16VDC, SMD, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1C154JC9 ECW-U1C154JC9 ECW-U1C154JC9 53W3630
Product Name SMD 150nF 16V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor Pen, 0.15Uf, 5%, 16Vdc, Smd; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB102K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details